Integrated Device Technology Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers QS74FCT2245CTQ

Description
Win Source Part Number: 1090343-QS74FCT2245C TQ Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): QS74FCT2245CTQQS74FC T-2245CTQ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT2245CTQ, QSIQSIQS74FCT2245CTQ RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1090343-QS74FCT2245C TQ Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): QS74FCT2245CTQQS74FC T-2245CTQ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT2245CTQ, QSIQSIQS74FCT2245CTQ RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1090343-QS74FCT2245CTQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1090343-QS74FCT2245CTQ
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1090343-QS74FCT2245CTQ
Win Source Part Number: 1090343-QS74FCT2245C TQ Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): QS74FCT2245CTQQS74FC T-2245CTQ; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT2245CTQ, QSIQSIQS74FCT2245CTQ RoHS Status: RoHS non-compliant

Win Source Part Number: 1090343-QS74FCT2245CTQ
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): QS74FCT2245CTQQS74FCT-2245CTQ;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Quality Semiconductor
Other Names: 2156-QS74FCT2245CTQ,QSIQSIQS74FCT2245CTQ
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1090343-QS74FCT2245CTQ
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8230BD-AS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details
Clock Buffers, Drivers - CDCLVD1213RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74LVC2G126GN/S500,X - Rochester Electronics
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details