Integrated Device Technology Integrated Circuits (ICs) - Logic - Counters, Dividers QS74FCT2163ATQX

Description
Win Source Part Number: 1086924-QS74FCT2163A TQX Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: QSIQSIQS74FCT2163ATQ X,2156-QS74FCT2163AT QX RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1086924-QS74FCT2163A TQX Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: QSIQSIQS74FCT2163ATQ X,2156-QS74FCT2163AT QX RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1086924-QS74FCT2163ATQX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1086924-QS74FCT2163ATQX
Integrated Circuits (ICs) - Logic - Counters, Dividers 1086924-QS74FCT2163ATQX
Win Source Part Number: 1086924-QS74FCT2163A TQX Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: QSIQSIQS74FCT2163ATQ X,2156-QS74FCT2163AT QX RoHS Status: Not applicable

Win Source Part Number: 1086924-QS74FCT2163ATQX
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Quality Semiconductor
Other Names: QSIQSIQS74FCT2163ATQX,2156-QS74FCT2163ATQX
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1086924-QS74FCT2163ATQX
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Logic Family HCMOS; HC
Number of Pins 16
View Details
Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74F160ASC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
Counters, Dividers - 54F193FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details