QS74FCT162374TPV -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Flip Flops
QS74FCT162374TPV
Description
IC BUS INTERFACE/TXRX 5V
-
Acme Chip Technology Co., Limited
Description
IC BUS INTERFACE/TXRX 5V
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
QS74FCT162374TPV |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Propagation Delay
38 ns
fMAX
28 MHz
View Details
Flip-Flop Type
D
Supply Voltage
3.6V; 0.8V ~ 3.6V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers