Integrated Device Technology Integrated Circuits (ICs) - Logic - FIFOs Memory QS7202-25V

Description
Win Source Part Number: 1086909-QS7202-25V Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Rate: 28MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 25ns Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0071 Mfr: Quality Semiconductor Other Names: QSIQSIQS7202-25V,215 6-QS7202-25V Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1086909-QS7202-25V Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Rate: 28MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 25ns Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0071 Mfr: Quality Semiconductor Other Names: QSIQSIQS7202-25V,215 6-QS7202-25V Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1086909-QS7202-25V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1086909-QS7202-25V
Integrated Circuits (ICs) - Logic - FIFOs Memory 1086909-QS7202-25V
Win Source Part Number: 1086909-QS7202-25V Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Rate: 28MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 25ns Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0071 Mfr: Quality Semiconductor Other Names: QSIQSIQS7202-25V,215 6-QS7202-25V Product Status: Obsolete

Win Source Part Number: 1086909-QS7202-25V
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Data Rate: 28MHz
Function: Asynchronous
Memory Size: 9K (1K x 9)
Access Time: 25ns
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.32.0071
Mfr: Quality Semiconductor
Other Names: QSIQSIQS7202-25V,2156-QS7202-25V
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - QS7202-25V - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
QS7202-25V
Integrated Circuits (ICs) - Logic - FIFOs Memory QS7202-25V
IC FIFO ASYNC 1KX9 25NS

IC FIFO ASYNC 1KX9 25NS

Supplier's Site
FIFOs Memory - QS7202-25V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
QS7202-25V
FIFOs Memory QS7202-25V
Asynchronous FIFO 9K (1K x 9) 28MHz 25ns

Asynchronous FIFO 9K (1K x 9) 28MHz 25ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1086909-QS7202-25V QS7202-25V QS7202-25V
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA20SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 625432-0030 03 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers