Asynchronous FIFO 4.5K (512 x 9) 33MHz 20ns
IC FIFO ASYNC 512X9 20NS
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | QS7201-20P | QS7201-20P |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 33 MHz | |
| Access Time | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |