Integrated Device Technology Integrated Circuits (ICs) - Memory QS70581-25TF

Description
Win Source Part Number: 1022318-QS70581-25TF Category: Integrated Circuits (ICs)>Memory Series: QS70581 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 144Kb (8K x 18) Access Time: 25 ns Voltage - Supply: 5V Package / Case: 100-TQFP Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 25ns ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.32.0041 Mfr: Quality Semiconductor Other Names: 2156-QS70581-25TF,QS IQSIQS70581-25TF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1022318-QS70581-25TF Category: Integrated Circuits (ICs)>Memory Series: QS70581 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 144Kb (8K x 18) Access Time: 25 ns Voltage - Supply: 5V Package / Case: 100-TQFP Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 25ns ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.32.0041 Mfr: Quality Semiconductor Other Names: 2156-QS70581-25TF,QS IQSIQS70581-25TF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1022318-QS70581-25TF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1022318-QS70581-25TF
Integrated Circuits (ICs) - Memory 1022318-QS70581-25TF
Win Source Part Number: 1022318-QS70581-25TF Category: Integrated Circuits (ICs)>Memory Series: QS70581 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 144Kb (8K x 18) Access Time: 25 ns Voltage - Supply: 5V Package / Case: 100-TQFP Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 25ns ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.32.0041 Mfr: Quality Semiconductor Other Names: 2156-QS70581-25TF,QS IQSIQS70581-25TF Product Status: Obsolete

Win Source Part Number: 1022318-QS70581-25TF
Category: Integrated Circuits (ICs)>Memory
Series: QS70581
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 144Kb (8K x 18)
Access Time: 25 ns
Voltage - Supply: 5V
Package / Case: 100-TQFP
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 25ns
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.32.0041
Mfr: Quality Semiconductor
Other Names: 2156-QS70581-25TF,QSIQSIQS70581-25TF
Product Status: Obsolete

Buy Now Datasheet
Memory - QS70581-25TF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 144Kbit 40 MHz 25 ns

SRAM Memory IC 144Kbit 40 MHz 25 ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1022318-QS70581-25TF QS70581-25TF
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 448-CY14V116G7-BZ30XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers