QS54FCT273ATSO -- FLIP FLOPS
Integrated Device Technology
Flip Flops
QS54FCT273ATSO
Description
Flip Flop Element Bit
-
Quarktwin Technology Ltd.
Datasheet
Description
Flip Flop Element Bit
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
QS54FCT273ATSO |
|
Product Name
|
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
175 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Supply Voltage
2V ~ 6V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Flip-Flop Type
D
Propagation Delay
27 ns
fMAX
35 MHz
View Details