Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1241294-QS3VH251QG8
Series: 3VH
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: QS3VH251
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 16-QSOP
Alternative Parts (Cross-Reference): PI3B3251LEX; PI3B3251Q; PI3B3251QEX;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1241294-QS3VH251QG8 |
| Product Name | Electrical Parts - QS3VH251QG8 |