Integrated Device Technology Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3VH245SOG

Description
Win Source Part Number: 1164916-QS3VH245SOG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 3VH Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: IDTIDTQS3VH245SOG,21 56-QS3VH245SOG
Request a Quote Datasheet
Description
Win Source Part Number: 1164916-QS3VH245SOG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 3VH Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: IDTIDTQS3VH245SOG,21 56-QS3VH245SOG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1164916-QS3VH245SOG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1164916-QS3VH245SOG
Win Source Part Number: 1164916-QS3VH245SOG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 3VH Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: IDTIDTQS3VH245SOG,21 56-QS3VH245SOG

Win Source Part Number: 1164916-QS3VH245SOG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 3VH
Type: Bus Switch
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: IDTIDTQS3VH245SOG,2156-QS3VH245SOG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1164916-QS3VH245SOG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
Dual 2-to-4 line decoder/demultiplexer - 74LVC139D,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
DECODER/DRIVER - 699-SN74HC139PWRE4 - Utmel Electronic Limited
Specs
Function Decoder
Supply Voltage 2V~6V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details