Integrated Device Technology Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3VH16245PAG8

Description
Win Source Part Number: 1151142-QS3VH16245PA G8 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 3VH Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. HTSUS: 0000.00.0000 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-QS3VH16245PAG8, IDTIDTQS3VH16245PAG8
Request a Quote Datasheet
Description
Win Source Part Number: 1151142-QS3VH16245PA G8 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 3VH Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. HTSUS: 0000.00.0000 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-QS3VH16245PAG8, IDTIDTQS3VH16245PAG8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1151142-QS3VH16245PAG8
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1151142-QS3VH16245PAG8
Win Source Part Number: 1151142-QS3VH16245PA G8 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 3VH Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. HTSUS: 0000.00.0000 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-QS3VH16245PAG8, IDTIDTQS3VH16245PAG8

Win Source Part Number: 1151142-QS3VH16245PAG8
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 3VH
Type: Bus Switch
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
HTSUS: 0000.00.0000
Mfr: IDT, Integrated Device Technology Inc
Other Names: 2156-QS3VH16245PAG8,IDTIDTQS3VH16245PAG8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1151142-QS3VH16245PAG8
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 54AC138/QFA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CFP16
View Details
Logic Family / Base Number Nexperia - 29AC1094 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 6V
View Details