Integrated Device Technology Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS32X2384Q1G

Description
Win Source Part Number: 1127862-QS32X2384Q1G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 32X Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 48-FSOP (0.154", 3.90mm Width) Supplier Device Package: 48-QVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-QS32X2384Q1G,ID TIDTQS32X2384Q1G
Request a Quote Datasheet
Description
Win Source Part Number: 1127862-QS32X2384Q1G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 32X Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 48-FSOP (0.154", 3.90mm Width) Supplier Device Package: 48-QVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-QS32X2384Q1G,ID TIDTQS32X2384Q1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1127862-QS32X2384Q1G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1127862-QS32X2384Q1G
Win Source Part Number: 1127862-QS32X2384Q1G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 32X Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 48-FSOP (0.154", 3.90mm Width) Supplier Device Package: 48-QVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-QS32X2384Q1G,ID TIDTQS32X2384Q1G

Win Source Part Number: 1127862-QS32X2384Q1G
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 32X
Type: Bus Switch
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 48-FSOP (0.154", 3.90mm Width)
Supplier Device Package: 48-QVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: 2156-QS32X2384Q1G,IDTIDTQS32X2384Q1G

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1127862-QS32X2384Q1G
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Dual 2-to-4 line decoder/demultiplexer - 74LVC139PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
3 suppliers
CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74ACT138M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers