Integrated Device Technology Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3245SOG

Description
Win Source Part Number: 1023407-QS3245SOG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: IDTIDTQS3245SOG,2156 -QS3245SOG
Request a Quote Datasheet
Description
Win Source Part Number: 1023407-QS3245SOG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: IDTIDTQS3245SOG,2156 -QS3245SOG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1023407-QS3245SOG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1023407-QS3245SOG
Win Source Part Number: 1023407-QS3245SOG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: IDTIDTQS3245SOG,2156 -QS3245SOG

Win Source Part Number: 1023407-QS3245SOG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Bus Switch
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: IDTIDTQS3245SOG,2156-QS3245SOG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1023407-QS3245SOG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 74HC239N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP
View Details
Logic Family / Base Number Nexperia - 24AC3130 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details