INTEGRATED DEVICE TECHNOLOGY
QS3245SOG -- BUS SWITCHES
Integrated Device Technology
Bus Switches
QS3245SOG
Description
QS3245 BUFFER, QSW
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
QS3245 BUFFER, QSW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
2638024 |
|
Product Name
|
Bus Switches |
|
Logic Family
|
CMOS; CMOS/TTL
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Supply Voltage
-4.2V ~ -5.7V
Operating Temperature
0 to 85 C (32 to 185 F)
IC Package Type
DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gate Type
NOT; Inverter
Supply Voltage
2V ~ 5.5V
Inputs
3
View Details