Integrated Device Technology Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS32245PAG

Description
Win Source Part Number: 1086885-QS32245PAG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): FMS6346MTC20X; CY74FCT2245ATPWR; FMS6690MTC20X; FMS6303MTC1406X; AM26LS32ACPW; AM26LS32ACPWR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-QS32245PAG,IDTI DTQS32245PAG
Request a Quote Datasheet
Description
Win Source Part Number: 1086885-QS32245PAG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): FMS6346MTC20X; CY74FCT2245ATPWR; FMS6690MTC20X; FMS6303MTC1406X; AM26LS32ACPW; AM26LS32ACPWR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-QS32245PAG,IDTI DTQS32245PAG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1086885-QS32245PAG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1086885-QS32245PAG
Win Source Part Number: 1086885-QS32245PAG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): FMS6346MTC20X; CY74FCT2245ATPWR; FMS6690MTC20X; FMS6303MTC1406X; AM26LS32ACPW; AM26LS32ACPWR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Other Names: 2156-QS32245PAG,IDTI DTQS32245PAG

Win Source Part Number: 1086885-QS32245PAG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Bus Switch
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): FMS6346MTC20X; CY74FCT2245ATPWR; FMS6690MTC20X; FMS6303MTC1406X; AM26LS32ACPW; AM26LS32ACPWR;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: 2156-QS32245PAG,IDTIDTQS32245PAG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1086885-QS32245PAG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT138T 1-of-8 Decoder - CY74FCT138TQCT - Texas Instruments
Specs
Function Decoder
Input Lines 3
Output Lines 8
View Details
 - 1222833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Triple single-pole double-throw analog switch - HEF4053BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Package Type SOT109-1 SOT109-1
Operating Temperature 125 C (257 F)
View Details