Integrated Device Technology PMIC - PMIC - Full, Half - Bridge Drivers - P9147NRGI8 P9147NRGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807756-P9147NRGI8 Packaging: Reel Mounting Style: SMD Applications: Use For General Interface: 2-Wire Output Configuration: Half Bridge Voltage - Load: 5.6V ~ 12.6V Load Type: Inductive Current - Peak Output: 6A Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807756-P9147NRGI8 Packaging: Reel Mounting Style: SMD Applications: Use For General Interface: 2-Wire Output Configuration: Half Bridge Voltage - Load: 5.6V ~ 12.6V Load Type: Inductive Current - Peak Output: 6A Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - P9147NRGI8 - 807756-P9147NRGI8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - P9147NRGI8
807756-P9147NRGI8
PMIC - PMIC - Full, Half - Bridge Drivers - P9147NRGI8 807756-P9147NRGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807756-P9147NRGI8 Packaging: Reel Mounting Style: SMD Applications: Use For General Interface: 2-Wire Output Configuration: Half Bridge Voltage - Load: 5.6V ~ 12.6V Load Type: Inductive Current - Peak Output: 6A Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 807756-P9147NRGI8
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Interface: 2-Wire
Output Configuration: Half Bridge
Voltage - Load: 5.6V ~ 12.6V
Load Type: Inductive
Current - Peak Output: 6A
Supplier Device Package: 12-DFN (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 807756-P9147NRGI8
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - P9147NRGI8
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SLWTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Isolators - Isolators - Gate Drivers - 1EDI3020ASXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
2 suppliers
 - 74AHCT244APWJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details