Integrated Device Technology PMIC - PMIC - Power Management - Specialized - P9145-I0NQGI P9145-I0NQGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 725871-P9145-I0NQGI Packaging: Tray Mounting Style: SMD Applications: Processor-Based Systems Categories: Integrated Circuits Supplier Device Package: 100-VFQFPN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-VFQFN Dual Rows, Exposed Pad Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: IDTP9145 Manufacturer Pack Quantity: 260 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 725871-P9145-I0NQGI Packaging: Tray Mounting Style: SMD Applications: Processor-Based Systems Categories: Integrated Circuits Supplier Device Package: 100-VFQFPN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-VFQFN Dual Rows, Exposed Pad Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: IDTP9145 Manufacturer Pack Quantity: 260 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9145-I0NQGI - 725871-P9145-I0NQGI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9145-I0NQGI
725871-P9145-I0NQGI
PMIC - PMIC - Power Management - Specialized - P9145-I0NQGI 725871-P9145-I0NQGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 725871-P9145-I0NQGI Packaging: Tray Mounting Style: SMD Applications: Processor-Based Systems Categories: Integrated Circuits Supplier Device Package: 100-VFQFPN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-VFQFN Dual Rows, Exposed Pad Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: IDTP9145 Manufacturer Pack Quantity: 260 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 725871-P9145-I0NQGI
Packaging: Tray
Mounting Style: SMD
Applications: Processor-Based Systems
Categories: Integrated Circuits
Supplier Device Package: 100-VFQFPN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-VFQFN Dual Rows, Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: IDTP9145
Manufacturer Pack Quantity: 260
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 725871-P9145-I0NQGI
Product Name PMIC - PMIC - Power Management - Specialized - P9145-I0NQGI
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ2011KSN-D121 - 1153999-BQ2011KSN-D121 - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers