Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1033957-P9122-S0NBGI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 2A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VFQFPN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.4V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1033957-P9122-S0NBGI8 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - P9122-S0NBGI8 |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | QFP; Other; 24-VFQFPN (4x4) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |