Integrated Device Technology PMIC - PMIC - Power Management - Specialized - P9035-0NTGI8 P9035-0NTGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807795-P9035-0NTGI8 Packaging: Reel Mounting Style: SMD Applications: Wireless Power Transmitter Current - Supply: 20mA Part Status: Obsolete (End Of Life) Supplier Device Package: 48-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807795-P9035-0NTGI8 Packaging: Reel Mounting Style: SMD Applications: Wireless Power Transmitter Current - Supply: 20mA Part Status: Obsolete (End Of Life) Supplier Device Package: 48-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9035-0NTGI8 - 807795-P9035-0NTGI8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9035-0NTGI8
807795-P9035-0NTGI8
PMIC - PMIC - Power Management - Specialized - P9035-0NTGI8 807795-P9035-0NTGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807795-P9035-0NTGI8 Packaging: Reel Mounting Style: SMD Applications: Wireless Power Transmitter Current - Supply: 20mA Part Status: Obsolete (End Of Life) Supplier Device Package: 48-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 807795-P9035-0NTGI8
Packaging: Reel
Mounting Style: SMD
Applications: Wireless Power Transmitter
Current - Supply: 20mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 807795-P9035-0NTGI8
Product Name PMIC - PMIC - Power Management - Specialized - P9035-0NTGI8
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1915079 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details