Integrated Device Technology PMIC - PMIC - Power Management - Specialized - P9035-0NTGI P9035-0NTGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 725870-P9035-0NTGI QFN Packaging: Tray Mounting Style: SMD Applications: Wireless Power Transmitter Supply Current: 20mA Categories: Integrated Circuits Supplier Device Package: 48-VFQFPN (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 725870-P9035-0NTGI QFN Packaging: Tray Mounting Style: SMD Applications: Wireless Power Transmitter Supply Current: 20mA Categories: Integrated Circuits Supplier Device Package: 48-VFQFPN (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9035-0NTGI - 725870-P9035-0NTGI QFN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9035-0NTGI
725870-P9035-0NTGI QFN
PMIC - PMIC - Power Management - Specialized - P9035-0NTGI 725870-P9035-0NTGI QFN
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 725870-P9035-0NTGI QFN Packaging: Tray Mounting Style: SMD Applications: Wireless Power Transmitter Supply Current: 20mA Categories: Integrated Circuits Supplier Device Package: 48-VFQFPN (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 725870-P9035-0NTGI QFN
Packaging: Tray
Mounting Style: SMD
Applications: Wireless Power Transmitter
Supply Current: 20mA
Categories: Integrated Circuits
Supplier Device Package: 48-VFQFPN (6x6)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 725870-P9035-0NTGI QFN
Product Name PMIC - PMIC - Power Management - Specialized - P9035-0NTGI
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897846 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details