Integrated Device Technology PMIC - PMIC - Power Management - Specialized - P9025AC-0AWGI8 P9025AC-0AWGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 802975-P9025AC-0AWGI 8 Packaging: Reel Applications: Wireless Power Receiver Part Status: Preliminary Temperature Range - Operating: 0°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 802975-P9025AC-0AWGI 8 Packaging: Reel Applications: Wireless Power Receiver Part Status: Preliminary Temperature Range - Operating: 0°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9025AC-0AWGI8 - 802975-P9025AC-0AWGI8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9025AC-0AWGI8
802975-P9025AC-0AWGI8
PMIC - PMIC - Power Management - Specialized - P9025AC-0AWGI8 802975-P9025AC-0AWGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 802975-P9025AC-0AWGI 8 Packaging: Reel Applications: Wireless Power Receiver Part Status: Preliminary Temperature Range - Operating: 0°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 802975-P9025AC-0AWGI8
Packaging: Reel
Applications: Wireless Power Receiver
Part Status: Preliminary
Temperature Range - Operating: 0°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 802975-P9025AC-0AWGI8
Product Name PMIC - PMIC - Power Management - Specialized - P9025AC-0AWGI8
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1905532 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type Sot-223
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers