Integrated Device Technology Integrated Circuits(ICs) MPC9772AE

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 088337-MPC9772AE Category: Integrated Circuits(ICs) Family: Clock/Timing - Clock Generators PLLs Frequency Synthesizers Packaging: Tray Type: PLL Clock Generator Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 52-LQFP Manufacturer Device Package: 52-TQFP (10x10) Frequency - Max: 240MHz Number of Circuits: 1 Standard Package: 160 Catalog: Clock Generators Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 088337-MPC9772AE Category: Integrated Circuits(ICs) Family: Clock/Timing - Clock Generators PLLs Frequency Synthesizers Packaging: Tray Type: PLL Clock Generator Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 52-LQFP Manufacturer Device Package: 52-TQFP (10x10) Frequency - Max: 240MHz Number of Circuits: 1 Standard Package: 160 Catalog: Clock Generators Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 088337-MPC9772AE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
088337-MPC9772AE
Integrated Circuits(ICs) 088337-MPC9772AE
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 088337-MPC9772AE Category: Integrated Circuits(ICs) Family: Clock/Timing - Clock Generators PLLs Frequency Synthesizers Packaging: Tray Type: PLL Clock Generator Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 52-LQFP Manufacturer Device Package: 52-TQFP (10x10) Frequency - Max: 240MHz Number of Circuits: 1 Standard Package: 160 Catalog: Clock Generators Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS Crystal Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 088337-MPC9772AE
Category: Integrated Circuits(ICs)
Family: Clock/Timing - Clock Generators PLLs Frequency Synthesizers
Packaging: Tray
Type: PLL Clock Generator
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 52-LQFP
Manufacturer Device Package: 52-TQFP (10x10)
Frequency - Max: 240MHz
Number of Circuits: 1
Standard Package: 160
Catalog: Clock Generators
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 088337-MPC9772AE
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data