Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9443AER2 MPC9443AER2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 789320-MPC9443AER2 Packaging: Reel package Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Frequency - Max: 350MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: LVCMOS, LVPECL Output: LVCMOS Part Status: Obsolete(EOL) Family Name: MPC9443 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): MPC9443AE; 87016AYIT; 87016AYI; 87016AYILFT; Introduction Date: December 05, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 789320-MPC9443AER2 Packaging: Reel package Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Frequency - Max: 350MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: LVCMOS, LVPECL Output: LVCMOS Part Status: Obsolete(EOL) Family Name: MPC9443 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): MPC9443AE; 87016AYIT; 87016AYI; 87016AYILFT; Introduction Date: December 05, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9443AER2 - 789320-MPC9443AER2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9443AER2
789320-MPC9443AER2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9443AER2 789320-MPC9443AER2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 789320-MPC9443AER2 Packaging: Reel package Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 48-LQFP Frequency - Max: 350MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: LVCMOS, LVPECL Output: LVCMOS Part Status: Obsolete(EOL) Family Name: MPC9443 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): MPC9443AE; 87016AYIT; 87016AYI; 87016AYILFT; Introduction Date: December 05, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 789320-MPC9443AER2
Packaging: Reel package
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Frequency - Max: 350MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: LVCMOS, LVPECL
Output: LVCMOS
Part Status: Obsolete(EOL)
Family Name: MPC9443
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): MPC9443AE; 87016AYIT; 87016AYI; 87016AYILFT;
Introduction Date: December 05, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 789320-MPC9443AER2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9443AER2
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-4BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1750 MHz
View Details
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
9 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details