Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK74CB218R MK74CB218R

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223976-MK74CB218R Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: MK74CB218 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223976-MK74CB218R Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: MK74CB218 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK74CB218R
1223976-MK74CB218R
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK74CB218R 1223976-MK74CB218R
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223976-MK74CB218R Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: MK74CB218 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1223976-MK74CB218R
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 200MHz
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Supplier Device Package: 28-QSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: MK74CB218
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1223976-MK74CB218R
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK74CB218R
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details