Integrated Device Technology Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712S MK712S

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223974-MK712S Packaging: Tube Mounting Style: SMD Interface: Parallel Supply Current: 5mA Resolution (Bits): 12 b Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Touchscreen: 4 Wire Resistive Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: MK712 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223974-MK712S Packaging: Tube Mounting Style: SMD Interface: Parallel Supply Current: 5mA Resolution (Bits): 12 b Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Touchscreen: 4 Wire Resistive Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: MK712 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712S - 1223974-MK712S - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712S
1223974-MK712S
Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712S 1223974-MK712S
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223974-MK712S Packaging: Tube Mounting Style: SMD Interface: Parallel Supply Current: 5mA Resolution (Bits): 12 b Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Touchscreen: 4 Wire Resistive Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: MK712 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1223974-MK712S
Packaging: Tube
Mounting Style: SMD
Interface: Parallel
Supply Current: 5mA
Resolution (Bits): 12 b
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Touchscreen: 4 Wire Resistive
Manufacturer Homepage: www.icst.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: MK712
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Singapore, Singapore
12BIT Touch Screen Controller
775-MK712S
12BIT Touch Screen Controller 775-MK712S
Touch Screen Controller | IC SCREEN CNTRL 12BIT 28SOIC Product overview: MK712S from Integrated Device Technology (IDT) is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-MK712S can be used for catalog matching and distributor lookup.

Touch Screen Controller | IC SCREEN CNTRL 12BIT 28SOIC Product overview: MK712S from Integrated Device Technology (IDT) is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-MK712S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Touch Screen Controllers Touch Screen Controllers
Product Number 1223974-MK712S 775-MK712S
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712S 12BIT Touch Screen Controller
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - ATMXT224-CCU - Lingto Electronic Limited
Specs
Interface I2C; I²C
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details