Integrated Device Technology Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712RI MK712RI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141223-MK712RI Packaging: Tube/Rail Mounting: SMD (SMT) Resolution (Bits): 12 b Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-QSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 5mA Touchscreen: 4 Wire Resistive
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141223-MK712RI Packaging: Tube/Rail Mounting: SMD (SMT) Resolution (Bits): 12 b Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-QSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 5mA Touchscreen: 4 Wire Resistive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712RI - 141223-MK712RI - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712RI
141223-MK712RI
Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712RI 141223-MK712RI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141223-MK712RI Packaging: Tube/Rail Mounting: SMD (SMT) Resolution (Bits): 12 b Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-QSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 5mA Touchscreen: 4 Wire Resistive

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 141223-MK712RI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-QSOP
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 5mA
Touchscreen: 4 Wire Resistive

Buy Now Datasheet
Singapore, Singapore
SSOP Touch Screen Controller
775-MK712RI
SSOP Touch Screen Controller 775-MK712RI
IC TOUCH SCREEN CTLR 28-SSOP Product overview: MK712RI from Integrated Device Technology (IDT) is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-MK712RI can be used for catalog matching and distributor lookup.

IC TOUCH SCREEN CTLR 28-SSOP Product overview: MK712RI from Integrated Device Technology (IDT) is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-MK712RI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Touch Screen Controllers Touch Screen Controllers
Product Number 141223-MK712RI 775-MK712RI
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712RI SSOP Touch Screen Controller
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - FTCSU564 - Lingto Electronic Limited
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details