Integrated Device Technology Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712R MK712R

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223972-MK712R Packaging: Tube Mounting Style: SMD Interface: Parallel Supply Current: 5mA Resolution (Bits): 12 b Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Touchscreen: 4 Wire Resistive Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: MK712 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223972-MK712R Packaging: Tube Mounting Style: SMD Interface: Parallel Supply Current: 5mA Resolution (Bits): 12 b Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Touchscreen: 4 Wire Resistive Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: MK712 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712R - 1223972-MK712R - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712R
1223972-MK712R
Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712R 1223972-MK712R
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223972-MK712R Packaging: Tube Mounting Style: SMD Interface: Parallel Supply Current: 5mA Resolution (Bits): 12 b Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Touchscreen: 4 Wire Resistive Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: MK712 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1223972-MK712R
Packaging: Tube
Mounting Style: SMD
Interface: Parallel
Supply Current: 5mA
Resolution (Bits): 12 b
Categories: Integrated Circuits
Supplier Device Package: 28-QSOP
Status: Obsolete
Touchscreen: 4 Wire Resistive
Manufacturer Homepage: www.icst.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: MK712
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Controllers
Product Number 1223972-MK712R
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - MK712R
Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - CYTMA545-48LQI36ZZ - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details