Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - MK3732-22RLF MK3732-22RLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788889-MK3732-22RLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Frequency - Max: 33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Blu-Ray Disc Part Status: Obsolete(EOL) Family Name: MK3732-22 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): MK3732-22RLFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788889-MK3732-22RLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Frequency - Max: 33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Blu-Ray Disc Part Status: Obsolete(EOL) Family Name: MK3732-22 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): MK3732-22RLFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - MK3732-22RLF - 788889-MK3732-22RLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MK3732-22RLF
788889-MK3732-22RLF
Clock/Timing - Clock/Timing - Application Specific - MK3732-22RLF 788889-MK3732-22RLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788889-MK3732-22RLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Frequency - Max: 33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Blu-Ray Disc Part Status: Obsolete(EOL) Family Name: MK3732-22 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): MK3732-22RLFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 788889-MK3732-22RLF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.154", 3.90mm Width)
Frequency - Max: 33MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Blu-Ray Disc
Part Status: Obsolete(EOL)
Family Name: MK3732-22
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QSOP
Alternative Parts (Cross-Reference): MK3732-22RLFTR;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 788889-MK3732-22RLF
Product Name Clock/Timing - Clock/Timing - Application Specific - MK3732-22RLF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4150HVBCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A11070-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
2 suppliers
Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers