Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - MK1575-01GLFTR MK1575-01GLFTR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 117336-MK1575-01GLFT R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: LVCMOS Main Purpose: Video Family Name: MK1575-01 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 80MHz Alternative Parts (Cross-Reference): MK1575-01G; MK1575-01GTR; MK1575-01GLF; MK1575-01GILFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 117336-MK1575-01GLFT R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: LVCMOS Main Purpose: Video Family Name: MK1575-01 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 80MHz Alternative Parts (Cross-Reference): MK1575-01G; MK1575-01GTR; MK1575-01GLF; MK1575-01GILFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - MK1575-01GLFTR - 117336-MK1575-01GLFTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MK1575-01GLFTR
117336-MK1575-01GLFTR
Clock/Timing - Clock/Timing - Application Specific - MK1575-01GLFTR 117336-MK1575-01GLFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 117336-MK1575-01GLFT R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: LVCMOS Main Purpose: Video Family Name: MK1575-01 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 80MHz Alternative Parts (Cross-Reference): MK1575-01G; MK1575-01GTR; MK1575-01GLF; MK1575-01GILFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 117336-MK1575-01GLFTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: LVCMOS
Main Purpose: Video
Family Name: MK1575-01
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 80MHz
Alternative Parts (Cross-Reference): MK1575-01G; MK1575-01GTR; MK1575-01GLF; MK1575-01GILFTR;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 117336-MK1575-01GLFTR
Product Name Clock/Timing - Clock/Timing - Application Specific - MK1575-01GLFTR
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-1289-5-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
4 suppliers
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details