Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - MK1491-09FILN MK1491-09FILN

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 058943-MK1491-09FILN Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: AMD CPU Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 66MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 058943-MK1491-09FILN Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: AMD CPU Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 66MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - MK1491-09FILN - 058943-MK1491-09FILN - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MK1491-09FILN
058943-MK1491-09FILN
Clock/Timing - Clock/Timing - Application Specific - MK1491-09FILN 058943-MK1491-09FILN
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 058943-MK1491-09FILN Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: AMD CPU Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 66MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 058943-MK1491-09FILN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: AMD CPU
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 66MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 058943-MK1491-09FILN
Product Name Clock/Timing - Clock/Timing - Application Specific - MK1491-09FILN
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A11071-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details