Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 022500-MC100ES6226AC
Category: Integrated Circuits(ICs)
Family: Clock/Timing - Clock Buffers, Drivers
Series: 100ES
Packaging: Tray
Type: Fanout Buffer (Distribution), Divider
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 110°C
Package: 32-LQFP
Manufacturer Device Package: 32-TQFP (7x7)
Frequency - Max: 3GHz
Number of Circuits: 1
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: LVCMOS, LVPECL
Output: LVPECL
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 022500-MC100ES6226AC |
| Product Name | Integrated Circuits(ICs) |