Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6221AER2 MC100ES6221AER2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 787631-MC100ES6221AE R2 Series: 100ES Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 110°C Package: 52-LQFP Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: ECL, HSTL, PECL Output: LVPECL Part Status: Obsolete(EOL) Family Name: MC100ES6221 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PTQFP (10x10) Alternative Parts (Cross-Reference): NB100LVEP221FA; NB100LVEP221FAR2; NB100LVEP221FAG; NB100LVEP221FARG; Introduction Date: July 23, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 787631-MC100ES6221AE R2 Series: 100ES Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 110°C Package: 52-LQFP Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: ECL, HSTL, PECL Output: LVPECL Part Status: Obsolete(EOL) Family Name: MC100ES6221 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PTQFP (10x10) Alternative Parts (Cross-Reference): NB100LVEP221FA; NB100LVEP221FAR2; NB100LVEP221FAG; NB100LVEP221FARG; Introduction Date: July 23, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6221AER2
787631-MC100ES6221AER2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6221AER2 787631-MC100ES6221AER2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 787631-MC100ES6221AE R2 Series: 100ES Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 110°C Package: 52-LQFP Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: ECL, HSTL, PECL Output: LVPECL Part Status: Obsolete(EOL) Family Name: MC100ES6221 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PTQFP (10x10) Alternative Parts (Cross-Reference): NB100LVEP221FA; NB100LVEP221FAR2; NB100LVEP221FAG; NB100LVEP221FARG; Introduction Date: July 23, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 787631-MC100ES6221AER2
Series: 100ES
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 110°C
Package: 52-LQFP Exposed Pad
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: ECL, HSTL, PECL
Output: LVPECL
Part Status: Obsolete(EOL)
Family Name: MC100ES6221
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-PTQFP (10x10)
Alternative Parts (Cross-Reference): NB100LVEP221FA; NB100LVEP221FAR2; NB100LVEP221FAG; NB100LVEP221FARG;
Introduction Date: July 23, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 787631-MC100ES6221AER2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6221AER2
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock/Timing - Application Specific - AD9573ARUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details