Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810FILFT LV810FILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 784729-LV810FILFT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.425 V ~ 2.625 V Input: Clock Output: TTL Family Name: LV810 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): CY2CC910OC; CY2CC910OCT; CY2CC910OIT; CY2CC910OI; Introduction Date: January 04, 2002 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 784729-LV810FILFT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.425 V ~ 2.625 V Input: Clock Output: TTL Family Name: LV810 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): CY2CC910OC; CY2CC910OCT; CY2CC910OIT; CY2CC910OI; Introduction Date: January 04, 2002 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810FILFT
784729-LV810FILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810FILFT 784729-LV810FILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 784729-LV810FILFT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.425 V ~ 2.625 V Input: Clock Output: TTL Family Name: LV810 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): CY2CC910OC; CY2CC910OCT; CY2CC910OIT; CY2CC910OI; Introduction Date: January 04, 2002 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 784729-LV810FILFT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Frequency - Max: 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 2.625 V
Input: Clock
Output: TTL
Family Name: LV810
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): CY2CC910OC; CY2CC910OCT; CY2CC910OIT; CY2CC910OI;
Introduction Date: January 04, 2002
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 784729-LV810FILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810FILFT
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4210BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details