Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6204NTGI8 LDS6204NTGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 041028-LDS6204NTGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 8 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TQFN (3x3) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 041028-LDS6204NTGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 8 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TQFN (3x3) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6204NTGI8
041028-LDS6204NTGI8
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6204NTGI8 041028-LDS6204NTGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 041028-LDS6204NTGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 8 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TQFN (3x3) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 041028-LDS6204NTGI8
Packaging: Reel - TR
Type: Buttons, Slider, Wheel
Number of Inputs: Up to 8
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TQFN (3x3)
Supply Voltage - Operating: 1.65 V to 5.5 V
Operating Supply Current: 55μA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 041028-LDS6204NTGI8
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6204NTGI8
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084EJ - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details
Specs
Sensor Type Capacitive
External Connections Serial Interface
Features Stylus (optional feature); Extreme Environment
View Details