Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6202NTGI8 LDS6202NTGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 070867-LDS6202NTGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 4 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TQFN (3x3) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 070867-LDS6202NTGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 4 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TQFN (3x3) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6202NTGI8
070867-LDS6202NTGI8
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6202NTGI8 070867-LDS6202NTGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 070867-LDS6202NTGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 4 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TQFN (3x3) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 070867-LDS6202NTGI8
Packaging: Reel - TR
Type: Buttons, Slider, Wheel
Number of Inputs: Up to 4
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TQFN (3x3)
Supply Voltage - Operating: 1.65 V to 5.5 V
Operating Supply Current: 55μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 070867-LDS6202NTGI8
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6202NTGI8
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20180-SX2IKP - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details