Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6202NTGI LDS6202NTGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 714821-LDS6202NTGI Series: PureTouch Packaging: Tube Type: Buttons, Slider, Wheel Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Number of Inputs: Up to 4 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C Part Status: Obsolete(EOL) Family Name: LDS6202NTGI Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 55μA Manufacturer Homepage: www.idt.com Manufacturer Package: 16-TQFN (3x3) Introduction Date: May 13, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 714821-LDS6202NTGI Series: PureTouch Packaging: Tube Type: Buttons, Slider, Wheel Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Number of Inputs: Up to 4 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C Part Status: Obsolete(EOL) Family Name: LDS6202NTGI Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 55μA Manufacturer Homepage: www.idt.com Manufacturer Package: 16-TQFN (3x3) Introduction Date: May 13, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6202NTGI
714821-LDS6202NTGI
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6202NTGI 714821-LDS6202NTGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 714821-LDS6202NTGI Series: PureTouch Packaging: Tube Type: Buttons, Slider, Wheel Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Number of Inputs: Up to 4 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C Part Status: Obsolete(EOL) Family Name: LDS6202NTGI Proximity Detection: Yes Categories: Sensors, Transducers Operating Supply Current: 55μA Manufacturer Homepage: www.idt.com Manufacturer Package: 16-TQFN (3x3) Introduction Date: May 13, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 714821-LDS6202NTGI
Series: PureTouch
Packaging: Tube
Type: Buttons, Slider, Wheel
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Number of Inputs: Up to 4
Operating Supply Voltage: 1.65 V ~ 5.5 V
Interface: I2C
Part Status: Obsolete(EOL)
Family Name: LDS6202NTGI
Proximity Detection: Yes
Categories: Sensors, Transducers
Operating Supply Current: 55μA
Manufacturer Homepage: www.idt.com
Manufacturer Package: 16-TQFN (3x3)
Introduction Date: May 13, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 714821-LDS6202NTGI
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6202NTGI
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - TCA355GXK - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details