Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6128NQGI8 LDS6128NQGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813905-LDS6128NQGI8 Packaging: Reel Type: Buttons, Slider, Wheel Number of Inputs: Up to 16 Interface: I2C, SMBus, SPI Current - Supply: 70μA Part Status: Obsolete (End Of Life) Proximity Detection: No LED Driver Channels: Up to 8 Supplier Device Package: 40-VFQFPN (5x5) Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813905-LDS6128NQGI8 Packaging: Reel Type: Buttons, Slider, Wheel Number of Inputs: Up to 16 Interface: I2C, SMBus, SPI Current - Supply: 70μA Part Status: Obsolete (End Of Life) Proximity Detection: No LED Driver Channels: Up to 8 Supplier Device Package: 40-VFQFPN (5x5) Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6128NQGI8
813905-LDS6128NQGI8
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6128NQGI8 813905-LDS6128NQGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813905-LDS6128NQGI8 Packaging: Reel Type: Buttons, Slider, Wheel Number of Inputs: Up to 16 Interface: I2C, SMBus, SPI Current - Supply: 70μA Part Status: Obsolete (End Of Life) Proximity Detection: No LED Driver Channels: Up to 8 Supplier Device Package: 40-VFQFPN (5x5) Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 813905-LDS6128NQGI8
Packaging: Reel
Type: Buttons, Slider, Wheel
Number of Inputs: Up to 16
Interface: I2C, SMBus, SPI
Current - Supply: 70μA
Part Status: Obsolete (End Of Life)
Proximity Detection: No
LED Driver Channels: Up to 8
Supplier Device Package: 40-VFQFPN (5x5)
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 813905-LDS6128NQGI8
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6128NQGI8
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTR - 918987-FDC2212DNTR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details