Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6128NQGI LDS6128NQGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778451-LDS6128NQGI Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 40-VFQFN Exposed Pad Number of Inputs: Up to 16 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus, SPI Part Status: Obsolete(EOL) Family Name: LDS6128 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Operating Supply Current: 70μA Manufacturer Package: 40-VFQFPN (5x5) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778451-LDS6128NQGI Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 40-VFQFN Exposed Pad Number of Inputs: Up to 16 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus, SPI Part Status: Obsolete(EOL) Family Name: LDS6128 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Operating Supply Current: 70μA Manufacturer Package: 40-VFQFPN (5x5) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6128NQGI
778451-LDS6128NQGI
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6128NQGI 778451-LDS6128NQGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778451-LDS6128NQGI Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 40-VFQFN Exposed Pad Number of Inputs: Up to 16 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus, SPI Part Status: Obsolete(EOL) Family Name: LDS6128 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Operating Supply Current: 70μA Manufacturer Package: 40-VFQFPN (5x5) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 778451-LDS6128NQGI
Series: PureTouch
Packaging: Tray
Type: Buttons, Slider, Wheel
Package: 40-VFQFN Exposed Pad
Number of Inputs: Up to 16
Operating Supply Voltage: 1.65 V ~ 5.5 V
Interface: I2C, SMBus, SPI
Part Status: Obsolete(EOL)
Family Name: LDS6128
Proximity Detection: No
LED Driver Channels: Up to 8
Categories: Sensors, Transducers
Operating Supply Current: 70μA
Manufacturer Package: 40-VFQFPN (5x5)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 778451-LDS6128NQGI
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6128NQGI
Unlock Full Specs
to access all available technical data

Similar Products

FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2131-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Specs
Sensor Type Capacitive
External Connections Serial Interface
Features Stylus (optional feature); Extreme Environment
View Details