Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6126PYGI8 LDS6126PYGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778450-LDS6126PYGI8 Series: PureTouch Packaging: Reel package Type: Buttons, Slider, Wheel Package: 28-SSOP (0.209", 5.30mm Width) Number of Inputs: Up to 11 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus, SPI Part Status: Obsolete(EOL) Family Name: LDS6126 Proximity Detection: No LED Driver Channels: Up to 6 Categories: Sensors, Transducers Operating Supply Current: 70μA Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LDS6126NQGI8; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778450-LDS6126PYGI8 Series: PureTouch Packaging: Reel package Type: Buttons, Slider, Wheel Package: 28-SSOP (0.209", 5.30mm Width) Number of Inputs: Up to 11 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus, SPI Part Status: Obsolete(EOL) Family Name: LDS6126 Proximity Detection: No LED Driver Channels: Up to 6 Categories: Sensors, Transducers Operating Supply Current: 70μA Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LDS6126NQGI8; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6126PYGI8
778450-LDS6126PYGI8
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6126PYGI8 778450-LDS6126PYGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778450-LDS6126PYGI8 Series: PureTouch Packaging: Reel package Type: Buttons, Slider, Wheel Package: 28-SSOP (0.209", 5.30mm Width) Number of Inputs: Up to 11 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus, SPI Part Status: Obsolete(EOL) Family Name: LDS6126 Proximity Detection: No LED Driver Channels: Up to 6 Categories: Sensors, Transducers Operating Supply Current: 70μA Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LDS6126NQGI8; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 778450-LDS6126PYGI8
Series: PureTouch
Packaging: Reel package
Type: Buttons, Slider, Wheel
Package: 28-SSOP (0.209", 5.30mm Width)
Number of Inputs: Up to 11
Operating Supply Voltage: 1.65 V ~ 5.5 V
Interface: I2C, SMBus, SPI
Part Status: Obsolete(EOL)
Family Name: LDS6126
Proximity Detection: No
LED Driver Channels: Up to 6
Categories: Sensors, Transducers
Operating Supply Current: 70μA
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LDS6126NQGI8;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 778450-LDS6126PYGI8
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6126PYGI8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details