Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6126NQGI8 LDS6126NQGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 117850-LDS6126NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 11 Proximity Detection: No LED Driver Channels: Up to 6 Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 28-VFQFPN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 117850-LDS6126NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 11 Proximity Detection: No LED Driver Channels: Up to 6 Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 28-VFQFPN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6126NQGI8
117850-LDS6126NQGI8
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6126NQGI8 117850-LDS6126NQGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 117850-LDS6126NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 11 Proximity Detection: No LED Driver Channels: Up to 6 Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 28-VFQFPN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 117850-LDS6126NQGI8
Packaging: Reel - TR
Type: Buttons, Slider, Wheel
Number of Inputs: Up to 11
Proximity Detection: No
LED Driver Channels: Up to 6
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Case / Package: 28-VFQFPN (4x4)
Supply Voltage - Operating: 1.65 V to 5.5 V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 117850-LDS6126NQGI8
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6126NQGI8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20140-SX2IKP - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2131-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1084403B - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details