Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6126NQGI LDS6126NQGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778449-LDS6126NQGI Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 28-WFQFN Exposed Pad Number of Inputs: Up to 11 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus, SPI Part Status: Obsolete(EOL) Proximity Detection: No LED Driver Channels: Up to 6 Categories: Sensors, Transducers Operating Supply Current: 70μA Manufacturer Package: 28-VFQFPN (4x4) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778449-LDS6126NQGI Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 28-WFQFN Exposed Pad Number of Inputs: Up to 11 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus, SPI Part Status: Obsolete(EOL) Proximity Detection: No LED Driver Channels: Up to 6 Categories: Sensors, Transducers Operating Supply Current: 70μA Manufacturer Package: 28-VFQFPN (4x4) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6126NQGI
778449-LDS6126NQGI
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6126NQGI 778449-LDS6126NQGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778449-LDS6126NQGI Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 28-WFQFN Exposed Pad Number of Inputs: Up to 11 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus, SPI Part Status: Obsolete(EOL) Proximity Detection: No LED Driver Channels: Up to 6 Categories: Sensors, Transducers Operating Supply Current: 70μA Manufacturer Package: 28-VFQFPN (4x4) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 778449-LDS6126NQGI
Series: PureTouch
Packaging: Tray
Type: Buttons, Slider, Wheel
Package: 28-WFQFN Exposed Pad
Number of Inputs: Up to 11
Operating Supply Voltage: 1.65 V ~ 5.5 V
Interface: I2C, SMBus, SPI
Part Status: Obsolete(EOL)
Proximity Detection: No
LED Driver Channels: Up to 6
Categories: Sensors, Transducers
Operating Supply Current: 70μA
Manufacturer Package: 28-VFQFPN (4x4)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 778449-LDS6126NQGI
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6126NQGI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8CMBR3155-LQXI - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
 - 1190503A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details