Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6124NQGI8 LDS6124NQGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1052150-LDS6124NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 8 Proximity Detection: No LED Driver Channels: Up to 4 Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 28-VFQFPN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1052150-LDS6124NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 8 Proximity Detection: No LED Driver Channels: Up to 4 Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 28-VFQFPN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6124NQGI8
1052150-LDS6124NQGI8
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6124NQGI8 1052150-LDS6124NQGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1052150-LDS6124NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 8 Proximity Detection: No LED Driver Channels: Up to 4 Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 28-VFQFPN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1052150-LDS6124NQGI8
Packaging: Reel - TR
Type: Buttons, Slider, Wheel
Number of Inputs: Up to 8
Proximity Detection: No
LED Driver Channels: Up to 4
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Case / Package: 28-VFQFPN (4x4)
Supply Voltage - Operating: 1.65 V to 5.5 V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 1052150-LDS6124NQGI8
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6124NQGI8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20111-SX1I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details