Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6124NQGI LDS6124NQGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778448-LDS6124NQGI Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 28-WFQFN Exposed Pad Number of Inputs: Up to 8 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus, SPI Family Name: LDS6124NQGI Proximity Detection: No LED Driver Channels: Up to 4 Categories: Sensors, Transducers Operating Supply Current: 70μA Manufacturer Package: 28-VFQFPN (4x4) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778448-LDS6124NQGI Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 28-WFQFN Exposed Pad Number of Inputs: Up to 8 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus, SPI Family Name: LDS6124NQGI Proximity Detection: No LED Driver Channels: Up to 4 Categories: Sensors, Transducers Operating Supply Current: 70μA Manufacturer Package: 28-VFQFPN (4x4) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6124NQGI
778448-LDS6124NQGI
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6124NQGI 778448-LDS6124NQGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778448-LDS6124NQGI Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 28-WFQFN Exposed Pad Number of Inputs: Up to 8 Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus, SPI Family Name: LDS6124NQGI Proximity Detection: No LED Driver Channels: Up to 4 Categories: Sensors, Transducers Operating Supply Current: 70μA Manufacturer Package: 28-VFQFPN (4x4) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 778448-LDS6124NQGI
Series: PureTouch
Packaging: Tray
Type: Buttons, Slider, Wheel
Package: 28-WFQFN Exposed Pad
Number of Inputs: Up to 8
Operating Supply Voltage: 1.65 V ~ 5.5 V
Interface: I2C, SMBus, SPI
Family Name: LDS6124NQGI
Proximity Detection: No
LED Driver Channels: Up to 4
Categories: Sensors, Transducers
Operating Supply Current: 70μA
Manufacturer Package: 28-VFQFPN (4x4)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 778448-LDS6124NQGI
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6124NQGI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - AT42QT1040-MMH - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
Specs
Sensor Type Capacitive
Features Stylus (optional feature)
Operating Temperature 5 to 158 F (-15 to 70 C)
View Details