Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6120NQGI8 LDS6120NQGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 120448-LDS6120NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 20 Proximity Detection: No LED Driver Channels: Up to 10 Categories: Sensors, Transducers Status: Active Case / Package: 40-VFQFPN (5x5) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 120448-LDS6120NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 20 Proximity Detection: No LED Driver Channels: Up to 10 Categories: Sensors, Transducers Status: Active Case / Package: 40-VFQFPN (5x5) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6120NQGI8
120448-LDS6120NQGI8
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6120NQGI8 120448-LDS6120NQGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 120448-LDS6120NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 20 Proximity Detection: No LED Driver Channels: Up to 10 Categories: Sensors, Transducers Status: Active Case / Package: 40-VFQFPN (5x5) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 120448-LDS6120NQGI8
Packaging: Reel - TR
Type: Buttons, Slider, Wheel
Number of Inputs: Up to 20
Proximity Detection: No
LED Driver Channels: Up to 10
Categories: Sensors, Transducers
Status: Active
Case / Package: 40-VFQFPN (5x5)
Supply Voltage - Operating: 1.65 V to 5.5 V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 120448-LDS6120NQGI8
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6120NQGI8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20110-LDX2I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details