Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6108NQGI8 LDS6108NQGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135229-LDS6108NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 16 Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 40-VFQFPN (5x5) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135229-LDS6108NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 16 Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 40-VFQFPN (5x5) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6108NQGI8
135229-LDS6108NQGI8
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6108NQGI8 135229-LDS6108NQGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135229-LDS6108NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 16 Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 40-VFQFPN (5x5) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 135229-LDS6108NQGI8
Packaging: Reel - TR
Type: Buttons, Slider, Wheel
Number of Inputs: Up to 16
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Case / Package: 40-VFQFPN (5x5)
Supply Voltage - Operating: 1.65 V to 5.5 V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 135229-LDS6108NQGI8
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6108NQGI8
Unlock Full Specs
to access all available technical data

Similar Products

8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details