Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6107PYGI8 LDS6107PYGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1195940-LDS6107PYGI8 Packaging: Reel Type: Buttons, Slider, Wheel Number of Inputs: Up to 13 Interface: I2C, SMBus, SPI Supply Current: 70μA Proximity Detection: No Categories: Integrated Circuits Supplier Device Package: 28-SSOP Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1195940-LDS6107PYGI8 Packaging: Reel Type: Buttons, Slider, Wheel Number of Inputs: Up to 13 Interface: I2C, SMBus, SPI Supply Current: 70μA Proximity Detection: No Categories: Integrated Circuits Supplier Device Package: 28-SSOP Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6107PYGI8
1195940-LDS6107PYGI8
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6107PYGI8 1195940-LDS6107PYGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1195940-LDS6107PYGI8 Packaging: Reel Type: Buttons, Slider, Wheel Number of Inputs: Up to 13 Interface: I2C, SMBus, SPI Supply Current: 70μA Proximity Detection: No Categories: Integrated Circuits Supplier Device Package: 28-SSOP Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1195940-LDS6107PYGI8
Packaging: Reel
Type: Buttons, Slider, Wheel
Number of Inputs: Up to 13
Interface: I2C, SMBus, SPI
Supply Current: 70μA
Proximity Detection: No
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Manufacturer Homepage: www.idt.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 1195940-LDS6107PYGI8
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6107PYGI8
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2071-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB; I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1057401H - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details