Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6107NQGI8 LDS6107NQGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 116046-LDS6107NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 13 Proximity Detection: No Categories: Sensors, Transducers Status: Active Case / Package: 28-VFQFPN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 116046-LDS6107NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 13 Proximity Detection: No Categories: Sensors, Transducers Status: Active Case / Package: 28-VFQFPN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6107NQGI8
116046-LDS6107NQGI8
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6107NQGI8 116046-LDS6107NQGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 116046-LDS6107NQGI8 Packaging: Reel - TR Type: Buttons, Slider, Wheel Number of Inputs: Up to 13 Proximity Detection: No Categories: Sensors, Transducers Status: Active Case / Package: 28-VFQFPN (4x4) Supply Voltage - Operating: 1.65 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 116046-LDS6107NQGI8
Packaging: Reel - TR
Type: Buttons, Slider, Wheel
Number of Inputs: Up to 13
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Case / Package: 28-VFQFPN (4x4)
Supply Voltage - Operating: 1.65 V to 5.5 V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 116046-LDS6107NQGI8
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6107NQGI8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CP7665AT - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2071-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB; I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 141402A3 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 11.34 inch (288 mm)
View Details