Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - LDS6028NQGI LDS6028NQGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778447-LDS6028NQGI Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 40-VFQFN Exposed Pad Number of Inputs: Up to 15 Operating Supply Voltage: 1.65 V ~ 1.95 V Interface: I2C, SPI Part Status: Obsolete(EOL) Family Name: LDS6028 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Manufacturer Package: 40-VFQFPN (5x5) Alternative Parts (Cross-Reference): LDS6028NQGI8; Introduction Date: August 12, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778447-LDS6028NQGI Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 40-VFQFN Exposed Pad Number of Inputs: Up to 15 Operating Supply Voltage: 1.65 V ~ 1.95 V Interface: I2C, SPI Part Status: Obsolete(EOL) Family Name: LDS6028 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Manufacturer Package: 40-VFQFPN (5x5) Alternative Parts (Cross-Reference): LDS6028NQGI8; Introduction Date: August 12, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6028NQGI
778447-LDS6028NQGI
Capacitive Touch Sensors, Proximity Sensor ICs - LDS6028NQGI 778447-LDS6028NQGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778447-LDS6028NQGI Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 40-VFQFN Exposed Pad Number of Inputs: Up to 15 Operating Supply Voltage: 1.65 V ~ 1.95 V Interface: I2C, SPI Part Status: Obsolete(EOL) Family Name: LDS6028 Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Manufacturer Package: 40-VFQFPN (5x5) Alternative Parts (Cross-Reference): LDS6028NQGI8; Introduction Date: August 12, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 778447-LDS6028NQGI
Series: PureTouch
Packaging: Tray
Type: Buttons, Slider, Wheel
Package: 40-VFQFN Exposed Pad
Number of Inputs: Up to 15
Operating Supply Voltage: 1.65 V ~ 1.95 V
Interface: I2C, SPI
Part Status: Obsolete(EOL)
Family Name: LDS6028
Proximity Detection: No
LED Driver Channels: Up to 8
Categories: Sensors, Transducers
Manufacturer Package: 40-VFQFPN (5x5)
Alternative Parts (Cross-Reference): LDS6028NQGI8;
Introduction Date: August 12, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 778447-LDS6028NQGI
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - LDS6028NQGI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - LC71F7001VB-1-TLM-H - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2065-03 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB; I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1042401A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details