Integrated Device Technology Selector Switch IDTQS3257QG

Description
IC, LOGIC, QUICKSWITCH, MUX, QSOP16; NO. OF CHANNELS:4; ON STATE RESISTANCE MAX:15OHM; TURN OFF TIME:5NS; TURN ON TIME:4.8NS; SUPPLY VOLTAGE RANGE:4.7. FREE 2 YEAR RADWELL WARRANTY
Description
IC, LOGIC, QUICKSWITCH, MUX, QSOP16; NO. OF CHANNELS:4; ON STATE RESISTANCE MAX:15OHM; TURN OFF TIME:5NS; TURN ON TIME:4.8NS; SUPPLY VOLTAGE RANGE:4.7. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 38339328 - Radwell International
Willingboro, NJ, United States
Selector Switch
38339328
Selector Switch 38339328
IC, LOGIC, QUICKSWITCH, MUX, QSOP16; NO. OF CHANNELS:4; ON STATE RESISTANCE MAX:15OHM; TURN OFF TIME:5NS; TURN ON TIME:4.8NS; SUPPLY VOLTAGE RANGE:4.7. FREE 2 YEAR RADWELL WARRANTY

IC, LOGIC, QUICKSWITCH, MUX, QSOP16; NO. OF CHANNELS:4; ON STATE RESISTANCE MAX:15OHM; TURN OFF TIME:5NS; TURN ON TIME:4.8NS; SUPPLY VOLTAGE RANGE:4.7. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 38339328
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Voltage selector switch, 6 stages, serie-parallel, panel mounting - SWZ1 (Frontpl) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
N program - NHS - Main switch - NHS16/4-POL-3050 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Selector Switches - 1734-35-511-120-S-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details