Integrated Device Technology Capacitive Touch Sensors, Proximity Sensor ICs - IDTLDS6005NQGI IDTLDS6005NQGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778446-IDTLDS6005NQG I Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 28-WFQFN Exposed Pad Number of Inputs: 10 Operating Supply Voltage: 1.65 V ~ 1.95 V Interface: I2C, SPI Part Status: Obsolete(EOL) Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 28-VFQFPN (4x4) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778446-IDTLDS6005NQG I Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 28-WFQFN Exposed Pad Number of Inputs: 10 Operating Supply Voltage: 1.65 V ~ 1.95 V Interface: I2C, SPI Part Status: Obsolete(EOL) Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 28-VFQFPN (4x4) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - IDTLDS6005NQGI
778446-IDTLDS6005NQGI
Capacitive Touch Sensors, Proximity Sensor ICs - IDTLDS6005NQGI 778446-IDTLDS6005NQGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 778446-IDTLDS6005NQG I Series: PureTouch Packaging: Tray Type: Buttons, Slider, Wheel Package: 28-WFQFN Exposed Pad Number of Inputs: 10 Operating Supply Voltage: 1.65 V ~ 1.95 V Interface: I2C, SPI Part Status: Obsolete(EOL) Proximity Detection: No Categories: Sensors, Transducers Manufacturer Package: 28-VFQFPN (4x4) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 778446-IDTLDS6005NQGI
Series: PureTouch
Packaging: Tray
Type: Buttons, Slider, Wheel
Package: 28-WFQFN Exposed Pad
Number of Inputs: 10
Operating Supply Voltage: 1.65 V ~ 1.95 V
Interface: I2C, SPI
Part Status: Obsolete(EOL)
Proximity Detection: No
Categories: Sensors, Transducers
Manufacturer Package: 28-VFQFPN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 778446-IDTLDS6005NQGI
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - IDTLDS6005NQGI
Unlock Full Specs
to access all available technical data

Similar Products

 - 1192501A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details