Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - IDTCV141PVG8 IDTCV141PVG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068727-IDTCV141PVG8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068727-IDTCV141PVG8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - IDTCV141PVG8 - 068727-IDTCV141PVG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - IDTCV141PVG8
068727-IDTCV141PVG8
Clock/Timing - Clock/Timing - Application Specific - IDTCV141PVG8 068727-IDTCV141PVG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068727-IDTCV141PVG8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068727-IDTCV141PVG8
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Clock and Timing IC - 763-IDTCV141PVG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
763-IDTCV141PVG8
SSOP Clock and Timing IC 763-IDTCV141PVG8
IC CLK BUFFER 1-8 DIFF 48-SSOP Product overview: IDTCV141PVG8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDTCV141PVG8 can be used for catalog matching and distributor lookup.

IC CLK BUFFER 1-8 DIFF 48-SSOP Product overview: IDTCV141PVG8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDTCV141PVG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 068727-IDTCV141PVG8 763-IDTCV141PVG8
Product Name Clock/Timing - Clock/Timing - Application Specific - IDTCV141PVG8 SSOP Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data